Capital Lighting, Inc. 103045-07-ZX303 Mid. Chandeliers-Glass Up 365016

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.20 Height: 19.90 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Dark Smoke Product Name: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.20 Height: 19.90 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Dark Smoke Product Name: Chandelier

Suppliers

Company
Product
Description
Supplier Links
103045-07-ZX303 Mid. Chandeliers-Glass Up - 365016 - Capital Lighting, Inc.
Columbus, OH, USA
103045-07-ZX303 Mid. Chandeliers-Glass Up
365016
103045-07-ZX303 Mid. Chandeliers-Glass Up 365016
PRODUCT DETAILS / SPECS Width/Dia: 22.20 Height: 19.90 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Dark Smoke Product Name: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 22.20
Height: 19.90
Bulb
Type: G-9
Qty: 5
Wattage: 60
Finish: Dark Smoke
Product Name: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365016
Product Name 103045-07-ZX303 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details