Capital Lighting, Inc. 103062-03-ZW83 Mid. Chandeliers-Glass Up 365013

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.10 Height: 21.90 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Mahogany Product Name: Five Light Chandelier, Gls Glass: Soft Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.10 Height: 21.90 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Mahogany Product Name: Five Light Chandelier, Gls Glass: Soft Amber

Suppliers

Company
Product
Description
Supplier Links
103062-03-ZW83 Mid. Chandeliers-Glass Up - 365013 - Capital Lighting, Inc.
Columbus, OH, USA
103062-03-ZW83 Mid. Chandeliers-Glass Up
365013
103062-03-ZW83 Mid. Chandeliers-Glass Up 365013
PRODUCT DETAILS / SPECS Width/Dia: 28.10 Height: 21.90 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Mahogany Product Name: Five Light Chandelier, Gls Glass: Soft Amber

PRODUCT DETAILS / SPECS
Width/Dia: 28.10
Height: 21.90
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Mahogany
Product Name: Five Light Chandelier, Gls
Glass: Soft Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365013
Product Name 103062-03-ZW83 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details