Capital Lighting, Inc. 103110-07-693 Mid. Chandeliers-Candle 365012

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.90 Height: 27.80 Length 27.80 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Dark Smoke Product Name: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.90 Height: 27.80 Length 27.80 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Dark Smoke Product Name: Chandelier

Suppliers

Company
Product
Description
Supplier Links
103110-07-693 Mid. Chandeliers-Candle - 365012 - Capital Lighting, Inc.
Columbus, OH, USA
103110-07-693 Mid. Chandeliers-Candle
365012
103110-07-693 Mid. Chandeliers-Candle 365012
PRODUCT DETAILS / SPECS Width/Dia: 16.90 Height: 27.80 Length 27.80 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Dark Smoke Product Name: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 16.90
Height: 27.80
Length 27.80
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Dark Smoke
Product Name: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365012
Product Name 103110-07-693 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details