Capital Lighting, Inc. 104127-07-CTO Large Chandeliers-Candle 365007

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.30 Height: 38.60 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Dark Smoke Product Name: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.30 Height: 38.60 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Dark Smoke Product Name: Chandelier

Suppliers

Company
Product
Description
Supplier Links
104127-07-CTO Large Chandeliers-Candle - 365007 - Capital Lighting, Inc.
Columbus, OH, USA
104127-07-CTO Large Chandeliers-Candle
365007
104127-07-CTO Large Chandeliers-Candle 365007
PRODUCT DETAILS / SPECS Width/Dia: 37.30 Height: 38.60 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Dark Smoke Product Name: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 37.30
Height: 38.60
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Dark Smoke
Product Name: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365007
Product Name 104127-07-CTO Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details