Capital Lighting, Inc. 108012-20-G12 Pendants-Glass Down 365006

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.60 Height: 15.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Twist Basket with Glass Pendant Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.60 Height: 15.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Twist Basket with Glass Pendant Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
108012-20-G12 Pendants-Glass Down - 365006 - Capital Lighting, Inc.
Columbus, OH, USA
108012-20-G12 Pendants-Glass Down
365006
108012-20-G12 Pendants-Glass Down 365006
PRODUCT DETAILS / SPECS Width/Dia: 13.60 Height: 15.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Natural Iron Product Name: Twist Basket with Glass Pendant Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 13.60
Height: 15.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Natural Iron
Product Name: Twist Basket with Glass Pendant
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365006
Product Name 108012-20-G12 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details