Capital Lighting, Inc. 126615-07-724 Semi-Flush Mts.-Bowl Style 365005

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.60 Length 4.60 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.60 Length 4.60 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
126615-07-724 Semi-Flush Mts.-Bowl Style - 365005 - Capital Lighting, Inc.
Columbus, OH, USA
126615-07-724 Semi-Flush Mts.-Bowl Style
365005
126615-07-724 Semi-Flush Mts.-Bowl Style 365005
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.60 Length 4.60 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Dark Smoke Product Name: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 4.60
Length 4.60
Bulb
Type: A15
Qty: 1
Wattage: 60
Finish: Dark Smoke
Product Name: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365005
Product Name 126615-07-724 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details