Capital Lighting, Inc. 123705-17-B416 Semi-Flush Mts.-Other 365003

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 7.50 Length 7.50 Bulb Type: A-19 Qty: 4 Wattage: 75 Finish: Dark Smoke Product Name: Squared Semi Flush Glass: White Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 7.50 Length 7.50 Bulb Type: A-19 Qty: 4 Wattage: 75 Finish: Dark Smoke Product Name: Squared Semi Flush Glass: White Art

Suppliers

Company
Product
Description
Supplier Links
123705-17-B416 Semi-Flush Mts.-Other - 365003 - Capital Lighting, Inc.
Columbus, OH, USA
123705-17-B416 Semi-Flush Mts.-Other
365003
123705-17-B416 Semi-Flush Mts.-Other 365003
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 7.50 Length 7.50 Bulb Type: A-19 Qty: 4 Wattage: 75 Finish: Dark Smoke Product Name: Squared Semi Flush Glass: White Art

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 7.50
Length 7.50
Bulb
Type: A-19
Qty: 4
Wattage: 75
Finish: Dark Smoke
Product Name: Squared Semi Flush
Glass: White Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365003
Product Name 123705-17-B416 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details