Capital Lighting, Inc. 126432-20-S52 Semi-Flush Mts.-Bowl Style 365002

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Iron Product Name: Semi Flush Glass: Sand
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Iron Product Name: Semi Flush Glass: Sand

Suppliers

Company
Product
Description
Supplier Links
126432-20-S52 Semi-Flush Mts.-Bowl Style - 365002 - Capital Lighting, Inc.
Columbus, OH, USA
126432-20-S52 Semi-Flush Mts.-Bowl Style
365002
126432-20-S52 Semi-Flush Mts.-Bowl Style 365002
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Natural Iron Product Name: Semi Flush Glass: Sand

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 16.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Natural Iron
Product Name: Semi Flush
Glass: Sand

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365002
Product Name 126432-20-S52 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details