Capital Lighting, Inc. 123709-17-B417 Semi-Flush Mts.-Other 365001

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 7.50 Length 7.50 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Dark Smoke Product Name: Squared Semi Flush Glass: White Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 7.50 Length 7.50 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Dark Smoke Product Name: Squared Semi Flush Glass: White Art

Suppliers

Company
Product
Description
Supplier Links
123709-17-B417 Semi-Flush Mts.-Other - 365001 - Capital Lighting, Inc.
Columbus, OH, USA
123709-17-B417 Semi-Flush Mts.-Other
365001
123709-17-B417 Semi-Flush Mts.-Other 365001
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 7.50 Length 7.50 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Dark Smoke Product Name: Squared Semi Flush Glass: White Art

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 7.50
Length 7.50
Bulb
Type: A-19
Qty: 2
Wattage: 75
Finish: Dark Smoke
Product Name: Squared Semi Flush
Glass: White Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365001
Product Name 123709-17-B417 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details