Capital Lighting, Inc. P1096-077 Island/Pool Table-4 Light + 364889

Description
PRODUCT DETAILS / SPECS Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Weight: 22 Product Name: Six Light Island Category: Island Light Glass: Perforated Steel Shade
Description
PRODUCT DETAILS / SPECS Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Weight: 22 Product Name: Six Light Island Category: Island Light Glass: Perforated Steel Shade

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P1096-077 Island/Pool Table-4 Light +
364889
P1096-077 Island/Pool Table-4 Light + 364889
PRODUCT DETAILS / SPECS Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Weight: 22 Product Name: Six Light Island Category: Island Light Glass: Perforated Steel Shade

PRODUCT DETAILS / SPECS
Height: 17.50
Length 17.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Chrome
Weight: 22
Product Name: Six Light Island
Category: Island Light
Glass: Perforated Steel Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 364889
Product Name P1096-077 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details