Capital Lighting, Inc. P075-084 Pendants-Drum Shade 364827

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Nickel Weight: 8.18 Product Name: Two Light Drum Pendant Category: Pendant Glass: White Fabric Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Nickel Weight: 8.18 Product Name: Two Light Drum Pendant Category: Pendant Glass: White Fabric Shade

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P075-084 Pendants-Drum Shade
364827
P075-084 Pendants-Drum Shade 364827
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Nickel Weight: 8.18 Product Name: Two Light Drum Pendant Category: Pendant Glass: White Fabric Shade

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 5.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Nickel
Weight: 8.18
Product Name: Two Light Drum Pendant
Category: Pendant
Glass: White Fabric Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 364827
Product Name P075-084 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details