Capital Lighting, Inc. P1080-631 Sconces-Metal 364822

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Extension: 3.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chocolate Chrome Weight: 5.3 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Perforated Steel Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Extension: 3.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chocolate Chrome Weight: 5.3 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Perforated Steel Shade

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P1080-631 Sconces-Metal
364822
P1080-631 Sconces-Metal 364822
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Extension: 3.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chocolate Chrome Weight: 5.3 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Perforated Steel Shade

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 9.00
Extension: 3.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chocolate Chrome
Weight: 5.3
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Perforated Steel Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 364822
Product Name P1080-631 Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details