Capital Lighting, Inc. P1041-631 Island/Pool Table-4 Light + 364821

Description
PRODUCT DETAILS / SPECS Length 0.00 Bulb Type: GU-10 Qty: 4 Wattage: 35 Finish: Chocolate Chrome Weight: 19.49 Product Name: Four Light Island Category: Island Light Glass: Perforated Steel Shade
Description
PRODUCT DETAILS / SPECS Length 0.00 Bulb Type: GU-10 Qty: 4 Wattage: 35 Finish: Chocolate Chrome Weight: 19.49 Product Name: Four Light Island Category: Island Light Glass: Perforated Steel Shade

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P1041-631 Island/Pool Table-4 Light +
364821
P1041-631 Island/Pool Table-4 Light + 364821
PRODUCT DETAILS / SPECS Length 0.00 Bulb Type: GU-10 Qty: 4 Wattage: 35 Finish: Chocolate Chrome Weight: 19.49 Product Name: Four Light Island Category: Island Light Glass: Perforated Steel Shade

PRODUCT DETAILS / SPECS
Length 0.00
Bulb
Type: GU-10
Qty: 4
Wattage: 35
Finish: Chocolate Chrome
Weight: 19.49
Product Name: Four Light Island
Category: Island Light
Glass: Perforated Steel Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 364821
Product Name P1041-631 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details