Capital Lighting, Inc. P1080-077 Sconces-Metal 364820

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Extension: 3.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 5.3 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Perforated Steel Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Extension: 3.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 5.3 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Perforated Steel Shade

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P1080-077 Sconces-Metal
364820
P1080-077 Sconces-Metal 364820
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Extension: 3.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 5.3 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Perforated Steel Shade

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 9.00
Extension: 3.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 5.3
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Perforated Steel Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 364820
Product Name P1080-077 Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details