Capital Lighting, Inc. ALR-9610-25-DBRZ Semi-Flush Mts.-Bowl Style 364386

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Product Name: Two Light Bowls
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Product Name: Two Light Bowls

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
ALR-9610-25-DBRZ Semi-Flush Mts.-Bowl Style
364386
ALR-9610-25-DBRZ Semi-Flush Mts.-Bowl Style 364386
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Product Name: Two Light Bowls

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.00
Bulb
Type: A-19
Qty: 2
Wattage: 60
Product Name: Two Light Bowls

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 364386
Product Name ALR-9610-25-DBRZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details