Capital Lighting, Inc. ALR-8975-30-DBRZ Sconces-Double Glass 364384

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.25 Extension: 7 Bulb Type: Torpedo Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Wall Sconce Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.25 Extension: 7 Bulb Type: Torpedo Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Wall Sconce Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.50

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
ALR-8975-30-DBRZ Sconces-Double Glass
364384
ALR-8975-30-DBRZ Sconces-Double Glass 364384
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.25 Extension: 7 Bulb Type: Torpedo Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Wall Sconce Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.50

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 10.25
Extension: 7
Bulb
Type: Torpedo
Qty: 2
Wattage: 60
Finish: Dark Bronze
Product Name: Two Light Wall Sconce
Category: Bend
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 7.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 364384
Product Name ALR-8975-30-DBRZ Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details