Capital Lighting, Inc. ALR-9680-35-DBRZ Semi-Flush Mts.-Bowl Style 364380

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Product Name: Two Light Bowls
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Product Name: Two Light Bowls

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
ALR-9680-35-DBRZ Semi-Flush Mts.-Bowl Style
364380
ALR-9680-35-DBRZ Semi-Flush Mts.-Bowl Style 364380
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Product Name: Two Light Bowls

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.00
Bulb
Type: A-19
Qty: 2
Wattage: 60
Product Name: Two Light Bowls

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 364380
Product Name ALR-9680-35-DBRZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details