Capital Lighting, Inc. ALR-8615-15-MBLK Large Chandeliers-Glass Shade 364359

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 34.00 Bulb Type: Torpedo Qty: 16 Wattage: 60 Product Name: 16 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 34.00 Bulb Type: Torpedo Qty: 16 Wattage: 60 Product Name: 16 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
ALR-8615-15-MBLK Large Chandeliers-Glass Shade
364359
ALR-8615-15-MBLK Large Chandeliers-Glass Shade 364359
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 34.00 Bulb Type: Torpedo Qty: 16 Wattage: 60 Product Name: 16 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 34.00
Bulb
Type: Torpedo
Qty: 16
Wattage: 60
Product Name: 16 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 364359
Product Name ALR-8615-15-MBLK Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details