Capital Lighting, Inc. ALR-8787-10-DBRZ Island/Pool Table-4 Light + 364355

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.00 Length 24.00 Bulb Type: Torpedo Qty: 5 Wattage: 60 Product Name: Five Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.00 Length 24.00 Bulb Type: Torpedo Qty: 5 Wattage: 60 Product Name: Five Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
ALR-8787-10-DBRZ Island/Pool Table-4 Light +
364355
ALR-8787-10-DBRZ Island/Pool Table-4 Light + 364355
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 24.00 Length 24.00 Bulb Type: Torpedo Qty: 5 Wattage: 60 Product Name: Five Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 24.00
Length 24.00
Bulb
Type: Torpedo
Qty: 5
Wattage: 60
Product Name: Five Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 364355
Product Name ALR-8787-10-DBRZ Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details