Capital Lighting, Inc. ALR-8786-10-NCKL Bathroom Fixtures-Five+Lights 364352

Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 6.25 Bulb Type: Torpedo Qty: 6 Wattage: 60 Product Name: Six Light Bath Bar
Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 6.25 Bulb Type: Torpedo Qty: 6 Wattage: 60 Product Name: Six Light Bath Bar

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
ALR-8786-10-NCKL Bathroom Fixtures-Five+Lights
364352
ALR-8786-10-NCKL Bathroom Fixtures-Five+Lights 364352
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Extension: 6.25 Bulb Type: Torpedo Qty: 6 Wattage: 60 Product Name: Six Light Bath Bar

PRODUCT DETAILS / SPECS
Height: 9.00
Length 9.00
Extension: 6.25
Bulb
Type: Torpedo
Qty: 6
Wattage: 60
Product Name: Six Light Bath Bar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 364352
Product Name ALR-8786-10-NCKL Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details