Capital Lighting, Inc. ALR-5557-ABRS Flush Mounts-Other 364311

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 5.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Product Name: Four Light Flush-Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 5.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Product Name: Four Light Flush-Mount

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
ALR-5557-ABRS Flush Mounts-Other
364311
ALR-5557-ABRS Flush Mounts-Other 364311
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 5.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Product Name: Four Light Flush-Mount

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 5.00
Bulb
Type: GU24
Qty: 4
Wattage: 13
Product Name: Four Light Flush-Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 364311
Product Name ALR-5557-ABRS Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details