Capital Lighting, Inc. ALR-8520-20-DBRZ Mid. Chandeliers-Glass Up 364307

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.00 Bulb Type: Torpedo Qty: 5 Wattage: 60 Product Name: Five Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.00 Bulb Type: Torpedo Qty: 5 Wattage: 60 Product Name: Five Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
ALR-8520-20-DBRZ Mid. Chandeliers-Glass Up
364307
ALR-8520-20-DBRZ Mid. Chandeliers-Glass Up 364307
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.00 Bulb Type: Torpedo Qty: 5 Wattage: 60 Product Name: Five Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 23.00
Bulb
Type: Torpedo
Qty: 5
Wattage: 60
Product Name: Five Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 364307
Product Name ALR-8520-20-DBRZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details