Capital Lighting, Inc. ALR-8532-10-NCKL Bathroom Fixtures-Two Lights 364306

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 9.00 Extension: 5.5 Bulb Type: Torpedo Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Bath Bar Category: Deco Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 9.00 Extension: 5.5 Bulb Type: Torpedo Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Bath Bar Category: Deco Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
ALR-8532-10-NCKL Bathroom Fixtures-Two Lights
364306
ALR-8532-10-NCKL Bathroom Fixtures-Two Lights 364306
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 9.00 Extension: 5.5 Bulb Type: Torpedo Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Bath Bar Category: Deco Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 9.00
Extension: 5.5
Bulb
Type: Torpedo
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Bath Bar
Category: Deco
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 364306
Product Name ALR-8532-10-NCKL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details