Capital Lighting, Inc. ALR-8530-10-DBRZ Mid. Chandeliers-Glass Up 364304

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: Torpedo Qty: 5 Wattage: 60 Product Name: Five Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: Torpedo Qty: 5 Wattage: 60 Product Name: Five Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
ALR-8530-10-DBRZ Mid. Chandeliers-Glass Up
364304
ALR-8530-10-DBRZ Mid. Chandeliers-Glass Up 364304
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: Torpedo Qty: 5 Wattage: 60 Product Name: Five Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 22.00
Bulb
Type: Torpedo
Qty: 5
Wattage: 60
Product Name: Five Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 364304
Product Name ALR-8530-10-DBRZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details