Capital Lighting, Inc. NSW-673/30BZ Landscape Ltg.-Step Lights 363869

Description
PRODUCT DETAILS / SPECS Bulb Type: LED Wattage: 3 Finish: Bronze Product Name: 3W Mia LED Die-Cast Step Light with Horizontal Shroud, 3000K, Bronze
Description
PRODUCT DETAILS / SPECS Bulb Type: LED Wattage: 3 Finish: Bronze Product Name: 3W Mia LED Die-Cast Step Light with Horizontal Shroud, 3000K, Bronze

Suppliers

Company
Product
Description
Supplier Links
NSW-673/30BZ Landscape Ltg.-Step Lights - 363869 - Capital Lighting, Inc.
Columbus, OH, USA
NSW-673/30BZ Landscape Ltg.-Step Lights
363869
NSW-673/30BZ Landscape Ltg.-Step Lights 363869
PRODUCT DETAILS / SPECS Bulb Type: LED Wattage: 3 Finish: Bronze Product Name: 3W Mia LED Die-Cast Step Light with Horizontal Shroud, 3000K, Bronze

PRODUCT DETAILS / SPECS
Bulb
Type: LED
Wattage: 3
Finish: Bronze
Product Name: 3W Mia LED Die-Cast Step Light with Horizontal Shroud, 3000K, Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363869
Product Name NSW-673/30BZ Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details