Capital Lighting, Inc. NSW-674/30BZ Landscape Ltg.-Step Lights 363866

Description
PRODUCT DETAILS / SPECS Bulb Type: LED Wattage: 3 Finish: Bronze Product Name: 3W Mia LED Die-Cast Step Light with Vertical Louver, 3000K, Bronze
Description
PRODUCT DETAILS / SPECS Bulb Type: LED Wattage: 3 Finish: Bronze Product Name: 3W Mia LED Die-Cast Step Light with Vertical Louver, 3000K, Bronze

Suppliers

Company
Product
Description
Supplier Links
NSW-674/30BZ Landscape Ltg.-Step Lights - 363866 - Capital Lighting, Inc.
Columbus, OH, USA
NSW-674/30BZ Landscape Ltg.-Step Lights
363866
NSW-674/30BZ Landscape Ltg.-Step Lights 363866
PRODUCT DETAILS / SPECS Bulb Type: LED Wattage: 3 Finish: Bronze Product Name: 3W Mia LED Die-Cast Step Light with Vertical Louver, 3000K, Bronze

PRODUCT DETAILS / SPECS
Bulb
Type: LED
Wattage: 3
Finish: Bronze
Product Name: 3W Mia LED Die-Cast Step Light with Vertical Louver, 3000K, Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363866
Product Name NSW-674/30BZ Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details