Capital Lighting, Inc. NSW-675/30W Landscape Ltg.-Step Lights 363862

Description
PRODUCT DETAILS / SPECS Bulb Type: LED Wattage: 3 Finish: White Product Name: 3W Mia LED Step Light with Vertical Shroud, 3000K, White
Description
PRODUCT DETAILS / SPECS Bulb Type: LED Wattage: 3 Finish: White Product Name: 3W Mia LED Step Light with Vertical Shroud, 3000K, White

Suppliers

Company
Product
Description
Supplier Links
NSW-675/30W Landscape Ltg.-Step Lights - 363862 - Capital Lighting, Inc.
Columbus, OH, USA
NSW-675/30W Landscape Ltg.-Step Lights
363862
NSW-675/30W Landscape Ltg.-Step Lights 363862
PRODUCT DETAILS / SPECS Bulb Type: LED Wattage: 3 Finish: White Product Name: 3W Mia LED Step Light with Vertical Shroud, 3000K, White

PRODUCT DETAILS / SPECS
Bulb
Type: LED
Wattage: 3
Finish: White
Product Name: 3W Mia LED Step Light with Vertical Shroud, 3000K, White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363862
Product Name NSW-675/30W Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details