Capital Lighting, Inc. NSW-673/30BN Landscape Ltg.-Step Lights 363848

Description
PRODUCT DETAILS / SPECS Bulb Type: LED Wattage: 3 Finish: Brushed Nickel Product Name: 3W Mia LED Die-Cast Step Light with Horizontal Shroud, 3000K, Brushed Nickel
Description
PRODUCT DETAILS / SPECS Bulb Type: LED Wattage: 3 Finish: Brushed Nickel Product Name: 3W Mia LED Die-Cast Step Light with Horizontal Shroud, 3000K, Brushed Nickel

Suppliers

Company
Product
Description
Supplier Links
NSW-673/30BN Landscape Ltg.-Step Lights - 363848 - Capital Lighting, Inc.
Columbus, OH, USA
NSW-673/30BN Landscape Ltg.-Step Lights
363848
NSW-673/30BN Landscape Ltg.-Step Lights 363848
PRODUCT DETAILS / SPECS Bulb Type: LED Wattage: 3 Finish: Brushed Nickel Product Name: 3W Mia LED Die-Cast Step Light with Horizontal Shroud, 3000K, Brushed Nickel

PRODUCT DETAILS / SPECS
Bulb
Type: LED
Wattage: 3
Finish: Brushed Nickel
Product Name: 3W Mia LED Die-Cast Step Light with Horizontal Shroud, 3000K, Brushed Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363848
Product Name NSW-673/30BN Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details