Capital Lighting, Inc. NSW-671/30BN Landscape Ltg.-Step Lights 363846

Description
PRODUCT DETAILS / SPECS Bulb Type: LED Wattage: 3 Finish: Brushed Nickel Product Name: 3W Mia LED Die-Cast Step Light with Horizontal Louver, 3000K, Brushed Nickel
Description
PRODUCT DETAILS / SPECS Bulb Type: LED Wattage: 3 Finish: Brushed Nickel Product Name: 3W Mia LED Die-Cast Step Light with Horizontal Louver, 3000K, Brushed Nickel

Suppliers

Company
Product
Description
Supplier Links
NSW-671/30BN Landscape Ltg.-Step Lights - 363846 - Capital Lighting, Inc.
Columbus, OH, USA
NSW-671/30BN Landscape Ltg.-Step Lights
363846
NSW-671/30BN Landscape Ltg.-Step Lights 363846
PRODUCT DETAILS / SPECS Bulb Type: LED Wattage: 3 Finish: Brushed Nickel Product Name: 3W Mia LED Die-Cast Step Light with Horizontal Louver, 3000K, Brushed Nickel

PRODUCT DETAILS / SPECS
Bulb
Type: LED
Wattage: 3
Finish: Brushed Nickel
Product Name: 3W Mia LED Die-Cast Step Light with Horizontal Louver, 3000K, Brushed Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363846
Product Name NSW-671/30BN Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details