Capital Lighting, Inc. NSW-671/30BZ Landscape Ltg.-Step Lights 363845

Description
PRODUCT DETAILS / SPECS Bulb Type: LED Wattage: 3 Finish: Bronze Product Name: 3W Mia LED Die-Cast Step Light with Horizontal Louver, 3000K, Bronze
Description
PRODUCT DETAILS / SPECS Bulb Type: LED Wattage: 3 Finish: Bronze Product Name: 3W Mia LED Die-Cast Step Light with Horizontal Louver, 3000K, Bronze

Suppliers

Company
Product
Description
Supplier Links
NSW-671/30BZ Landscape Ltg.-Step Lights - 363845 - Capital Lighting, Inc.
Columbus, OH, USA
NSW-671/30BZ Landscape Ltg.-Step Lights
363845
NSW-671/30BZ Landscape Ltg.-Step Lights 363845
PRODUCT DETAILS / SPECS Bulb Type: LED Wattage: 3 Finish: Bronze Product Name: 3W Mia LED Die-Cast Step Light with Horizontal Louver, 3000K, Bronze

PRODUCT DETAILS / SPECS
Bulb
Type: LED
Wattage: 3
Finish: Bronze
Product Name: 3W Mia LED Die-Cast Step Light with Horizontal Louver, 3000K, Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363845
Product Name NSW-671/30BZ Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details