Capital Lighting, Inc. NSW-672/30BZ Landscape Ltg.-Step Lights 363840

Description
PRODUCT DETAILS / SPECS Bulb Type: LED Wattage: 3 Finish: Bronze Product Name: 3W Mia LED Die-Cast Step Light with Lens, 3000K, Bronze
Description
PRODUCT DETAILS / SPECS Bulb Type: LED Wattage: 3 Finish: Bronze Product Name: 3W Mia LED Die-Cast Step Light with Lens, 3000K, Bronze

Suppliers

Company
Product
Description
Supplier Links
NSW-672/30BZ Landscape Ltg.-Step Lights - 363840 - Capital Lighting, Inc.
Columbus, OH, USA
NSW-672/30BZ Landscape Ltg.-Step Lights
363840
NSW-672/30BZ Landscape Ltg.-Step Lights 363840
PRODUCT DETAILS / SPECS Bulb Type: LED Wattage: 3 Finish: Bronze Product Name: 3W Mia LED Die-Cast Step Light with Lens, 3000K, Bronze

PRODUCT DETAILS / SPECS
Bulb
Type: LED
Wattage: 3
Finish: Bronze
Product Name: 3W Mia LED Die-Cast Step Light with Lens, 3000K, Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363840
Product Name NSW-672/30BZ Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details