Capital Lighting, Inc. 27447 Lamps-Table Lamps 363697

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 33.00 Length 33.00 Bulb Qty: 1 Wattage: 100 Finish: White Weight: 11 Product Name: One Light Table Lamp UPC: 792977274477 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 33.00 Length 33.00 Bulb Qty: 1 Wattage: 100 Finish: White Weight: 11 Product Name: One Light Table Lamp UPC: 792977274477 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27447 Lamps-Table Lamps - 363697 - Capital Lighting, Inc.
Columbus, OH, USA
27447 Lamps-Table Lamps
363697
27447 Lamps-Table Lamps 363697
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 33.00 Length 33.00 Bulb Qty: 1 Wattage: 100 Finish: White Weight: 11 Product Name: One Light Table Lamp UPC: 792977274477 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 33.00
Length 33.00
Bulb
Qty: 1
Wattage: 100
Finish: White
Weight: 11
Product Name: One Light Table Lamp
UPC: 792977274477
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363697
Product Name 27447 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details