Capital Lighting, Inc. 27450 Lamps-Table Lamps 363696

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Bulb Qty: 1 Wattage: 150 Finish: Rust Bronze Glaze Weight: 13 Product Name: One Light Table Lamp UPC: 792977274507 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Bulb Qty: 1 Wattage: 150 Finish: Rust Bronze Glaze Weight: 13 Product Name: One Light Table Lamp UPC: 792977274507 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
27450 Lamps-Table Lamps - 363696 - Capital Lighting, Inc.
Columbus, OH, USA
27450 Lamps-Table Lamps
363696
27450 Lamps-Table Lamps 363696
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Bulb Qty: 1 Wattage: 150 Finish: Rust Bronze Glaze Weight: 13 Product Name: One Light Table Lamp UPC: 792977274507 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 29.00
Bulb
Qty: 1
Wattage: 150
Finish: Rust Bronze Glaze
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977274507
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363696
Product Name 27450 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details