Capital Lighting, Inc. 27451 Lamps-Table Lamps 363693

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.75 Length 31.75 Bulb Qty: 1 Wattage: 100 Finish: Burnished Gray Wash With Golden Champagne Weight: 10 Product Name: One Light Table Lamp UPC: 792977274514 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.75 Length 31.75 Bulb Qty: 1 Wattage: 100 Finish: Burnished Gray Wash With Golden Champagne Weight: 10 Product Name: One Light Table Lamp UPC: 792977274514 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
27451 Lamps-Table Lamps - 363693 - Capital Lighting, Inc.
Columbus, OH, USA
27451 Lamps-Table Lamps
363693
27451 Lamps-Table Lamps 363693
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.75 Length 31.75 Bulb Qty: 1 Wattage: 100 Finish: Burnished Gray Wash With Golden Champagne Weight: 10 Product Name: One Light Table Lamp UPC: 792977274514 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 31.75
Length 31.75
Bulb
Qty: 1
Wattage: 100
Finish: Burnished Gray Wash With Golden Champagne
Weight: 10
Product Name: One Light Table Lamp
UPC: 792977274514
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363693
Product Name 27451 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details