Capital Lighting, Inc. 27453 Lamps-Table Lamps 363691

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.25 Length 31.25 Bulb Qty: 1 Wattage: 100 Finish: Rust Bronze Weight: 8 Product Name: One Light Table Lamp UPC: 792977274538 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.25 Length 31.25 Bulb Qty: 1 Wattage: 100 Finish: Rust Bronze Weight: 8 Product Name: One Light Table Lamp UPC: 792977274538 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
27453 Lamps-Table Lamps - 363691 - Capital Lighting, Inc.
Columbus, OH, USA
27453 Lamps-Table Lamps
363691
27453 Lamps-Table Lamps 363691
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.25 Length 31.25 Bulb Qty: 1 Wattage: 100 Finish: Rust Bronze Weight: 8 Product Name: One Light Table Lamp UPC: 792977274538 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 31.25
Length 31.25
Bulb
Qty: 1
Wattage: 100
Finish: Rust Bronze
Weight: 8
Product Name: One Light Table Lamp
UPC: 792977274538
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363691
Product Name 27453 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details