Capital Lighting, Inc. 27476 Lamps-Table Lamps 363676

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.50 Length 30.50 Bulb Qty: 1 Wattage: 150 Finish: Crackled Antiqued Green Ceramic With Rust Weight: 14 Product Name: One Light Table Lamp UPC: 792977274767 Category: Lamps Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.50 Length 30.50 Bulb Qty: 1 Wattage: 150 Finish: Crackled Antiqued Green Ceramic With Rust Weight: 14 Product Name: One Light Table Lamp UPC: 792977274767 Category: Lamps Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27476 Lamps-Table Lamps - 363676 - Capital Lighting, Inc.
Columbus, OH, USA
27476 Lamps-Table Lamps
363676
27476 Lamps-Table Lamps 363676
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.50 Length 30.50 Bulb Qty: 1 Wattage: 150 Finish: Crackled Antiqued Green Ceramic With Rust Weight: 14 Product Name: One Light Table Lamp UPC: 792977274767 Category: Lamps Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 30.50
Length 30.50
Bulb
Qty: 1
Wattage: 150
Finish: Crackled Antiqued Green Ceramic With Rust
Weight: 14
Product Name: One Light Table Lamp
UPC: 792977274767
Category: Lamps
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363676
Product Name 27476 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details