Capital Lighting, Inc. 27475-1 Lamps-Table Lamps 363674

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.50 Length 29.50 Bulb Qty: 1 Wattage: 150 Finish: Crackled Aged Blue Glaze With Rust Weight: 19 Product Name: One Light Table Lamp UPC: 792977274750 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.50 Length 29.50 Bulb Qty: 1 Wattage: 150 Finish: Crackled Aged Blue Glaze With Rust Weight: 19 Product Name: One Light Table Lamp UPC: 792977274750 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27475-1 Lamps-Table Lamps - 363674 - Capital Lighting, Inc.
Columbus, OH, USA
27475-1 Lamps-Table Lamps
363674
27475-1 Lamps-Table Lamps 363674
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.50 Length 29.50 Bulb Qty: 1 Wattage: 150 Finish: Crackled Aged Blue Glaze With Rust Weight: 19 Product Name: One Light Table Lamp UPC: 792977274750 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 29.50
Length 29.50
Bulb
Qty: 1
Wattage: 150
Finish: Crackled Aged Blue Glaze With Rust
Weight: 19
Product Name: One Light Table Lamp
UPC: 792977274750
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363674
Product Name 27475-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details