Capital Lighting, Inc. 27477 Lamps-Table Lamps 363673

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Length 28.00 Bulb Qty: 1 Wattage: 150 Finish: Aged Ivory Blue Ceramic With Rust Weight: 13 Product Name: One Light Table Lamp UPC: 792977274774 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Length 28.00 Bulb Qty: 1 Wattage: 150 Finish: Aged Ivory Blue Ceramic With Rust Weight: 13 Product Name: One Light Table Lamp UPC: 792977274774 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27477 Lamps-Table Lamps - 363673 - Capital Lighting, Inc.
Columbus, OH, USA
27477 Lamps-Table Lamps
363673
27477 Lamps-Table Lamps 363673
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Length 28.00 Bulb Qty: 1 Wattage: 150 Finish: Aged Ivory Blue Ceramic With Rust Weight: 13 Product Name: One Light Table Lamp UPC: 792977274774 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.00
Length 28.00
Bulb
Qty: 1
Wattage: 150
Finish: Aged Ivory Blue Ceramic With Rust
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977274774
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363673
Product Name 27477 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details