Capital Lighting, Inc. 27478 Lamps-Table Lamps 363671

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Length 27.00 Bulb Qty: 1 Wattage: 100 Finish: Rust Blue Weight: 10 Product Name: One Light Table Lamp UPC: 792977274781 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Length 27.00 Bulb Qty: 1 Wattage: 100 Finish: Rust Blue Weight: 10 Product Name: One Light Table Lamp UPC: 792977274781 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27478 Lamps-Table Lamps - 363671 - Capital Lighting, Inc.
Columbus, OH, USA
27478 Lamps-Table Lamps
363671
27478 Lamps-Table Lamps 363671
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Length 27.00 Bulb Qty: 1 Wattage: 100 Finish: Rust Blue Weight: 10 Product Name: One Light Table Lamp UPC: 792977274781 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 27.00
Length 27.00
Bulb
Qty: 1
Wattage: 100
Finish: Rust Blue
Weight: 10
Product Name: One Light Table Lamp
UPC: 792977274781
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363671
Product Name 27478 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details