Capital Lighting, Inc. 29769-1 Lamps-Table Lamps 363668

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.75 Length 30.75 Bulb Qty: 2 Wattage: 60 Finish: Polished Nickel Plated Metal Weight: 17 Product Name: Two Light Table Lamp UPC: 792977297698 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.75 Length 30.75 Bulb Qty: 2 Wattage: 60 Finish: Polished Nickel Plated Metal Weight: 17 Product Name: Two Light Table Lamp UPC: 792977297698 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29769-1 Lamps-Table Lamps - 363668 - Capital Lighting, Inc.
Columbus, OH, USA
29769-1 Lamps-Table Lamps
363668
29769-1 Lamps-Table Lamps 363668
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.75 Length 30.75 Bulb Qty: 2 Wattage: 60 Finish: Polished Nickel Plated Metal Weight: 17 Product Name: Two Light Table Lamp UPC: 792977297698 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 30.75
Length 30.75
Bulb
Qty: 2
Wattage: 60
Finish: Polished Nickel Plated Metal
Weight: 17
Product Name: Two Light Table Lamp
UPC: 792977297698
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363668
Product Name 29769-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details