Capital Lighting, Inc. 29314 Lamps-Table Lamps 363667

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 37.75 Length 37.75 Bulb Qty: 1 Wattage: 100 Finish: Sand Stone Finish With Antiqued Golden Bronze Weight: 10 Product Name: One Light Buffet Lamps UPC: 792977293140 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 37.75 Length 37.75 Bulb Qty: 1 Wattage: 100 Finish: Sand Stone Finish With Antiqued Golden Bronze Weight: 10 Product Name: One Light Buffet Lamps UPC: 792977293140 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
29314 Lamps-Table Lamps - 363667 - Capital Lighting, Inc.
Columbus, OH, USA
29314 Lamps-Table Lamps
363667
29314 Lamps-Table Lamps 363667
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 37.75 Length 37.75 Bulb Qty: 1 Wattage: 100 Finish: Sand Stone Finish With Antiqued Golden Bronze Weight: 10 Product Name: One Light Buffet Lamps UPC: 792977293140 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 37.75
Length 37.75
Bulb
Qty: 1
Wattage: 100
Finish: Sand Stone Finish With Antiqued Golden Bronze
Weight: 10
Product Name: One Light Buffet Lamps
UPC: 792977293140
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363667
Product Name 29314 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details