Capital Lighting, Inc. 29316 Lamps-Table Lamps 363666

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 38.00 Length 38.00 Bulb Qty: 1 Wattage: 100 Finish: Green Ceramic With A Light Gray Wash And Rustic Bl Weight: 10 Product Name: One Light Buffet Lamps UPC: 792977293164 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 38.00 Length 38.00 Bulb Qty: 1 Wattage: 100 Finish: Green Ceramic With A Light Gray Wash And Rustic Bl Weight: 10 Product Name: One Light Buffet Lamps UPC: 792977293164 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29316 Lamps-Table Lamps - 363666 - Capital Lighting, Inc.
Columbus, OH, USA
29316 Lamps-Table Lamps
363666
29316 Lamps-Table Lamps 363666
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 38.00 Length 38.00 Bulb Qty: 1 Wattage: 100 Finish: Green Ceramic With A Light Gray Wash And Rustic Bl Weight: 10 Product Name: One Light Buffet Lamps UPC: 792977293164 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 38.00
Length 38.00
Bulb
Qty: 1
Wattage: 100
Finish: Green Ceramic With A Light Gray Wash And Rustic Bl
Weight: 10
Product Name: One Light Buffet Lamps
UPC: 792977293164
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363666
Product Name 29316 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details