Capital Lighting, Inc. 27484 Lamps-Table Lamps 363647

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Length 29.00 Bulb Qty: 1 Wattage: 100 Finish: Nickel Plated Metal Weight: 15 Product Name: One Light Table Lamp UPC: 792977274842 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Length 29.00 Bulb Qty: 1 Wattage: 100 Finish: Nickel Plated Metal Weight: 15 Product Name: One Light Table Lamp UPC: 792977274842 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
27484 Lamps-Table Lamps - 363647 - Capital Lighting, Inc.
Columbus, OH, USA
27484 Lamps-Table Lamps
363647
27484 Lamps-Table Lamps 363647
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Length 29.00 Bulb Qty: 1 Wattage: 100 Finish: Nickel Plated Metal Weight: 15 Product Name: One Light Table Lamp UPC: 792977274842 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 29.00
Length 29.00
Bulb
Qty: 1
Wattage: 100
Finish: Nickel Plated Metal
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977274842
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363647
Product Name 27484 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details