Capital Lighting, Inc. 28244 Lamps-Floor Lamps 363646

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 63.50 Length 63.50 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Leaf Weight: 16 Product Name: One Light Floor Lamp UPC: 792977282441 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 63.50 Length 63.50 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Leaf Weight: 16 Product Name: One Light Floor Lamp UPC: 792977282441 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
28244 Lamps-Floor Lamps - 363646 - Capital Lighting, Inc.
Columbus, OH, USA
28244 Lamps-Floor Lamps
363646
28244 Lamps-Floor Lamps 363646
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 63.50 Length 63.50 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Leaf Weight: 16 Product Name: One Light Floor Lamp UPC: 792977282441 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 63.50
Length 63.50
Bulb
Qty: 1
Wattage: 100
Finish: Antiqued Silver Leaf
Weight: 16
Product Name: One Light Floor Lamp
UPC: 792977282441
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363646
Product Name 28244 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details