Capital Lighting, Inc. 28243 Lamps-Floor Lamps 363644

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 65.00 Length 65.00 Bulb Qty: 1 Wattage: 150 Finish: Distressed Rust Gray Wash With Silver Weight: 14 Product Name: One Light Floor Lamp UPC: 792977282434 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 65.00 Length 65.00 Bulb Qty: 1 Wattage: 150 Finish: Distressed Rust Gray Wash With Silver Weight: 14 Product Name: One Light Floor Lamp UPC: 792977282434 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28243 Lamps-Floor Lamps - 363644 - Capital Lighting, Inc.
Columbus, OH, USA
28243 Lamps-Floor Lamps
363644
28243 Lamps-Floor Lamps 363644
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 65.00 Length 65.00 Bulb Qty: 1 Wattage: 150 Finish: Distressed Rust Gray Wash With Silver Weight: 14 Product Name: One Light Floor Lamp UPC: 792977282434 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 65.00
Length 65.00
Bulb
Qty: 1
Wattage: 150
Finish: Distressed Rust Gray Wash With Silver
Weight: 14
Product Name: One Light Floor Lamp
UPC: 792977282434
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363644
Product Name 28243 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details