Capital Lighting, Inc. 28583 Lamps-Floor Lamps 363643

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 66.13 Length 66.13 Bulb Qty: 1 Wattage: 150 Finish: Aged Green Glaze Weight: 28 Product Name: One Light Floor Lamp UPC: 792977285831 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 66.13 Length 66.13 Bulb Qty: 1 Wattage: 150 Finish: Aged Green Glaze Weight: 28 Product Name: One Light Floor Lamp UPC: 792977285831 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28583 Lamps-Floor Lamps - 363643 - Capital Lighting, Inc.
Columbus, OH, USA
28583 Lamps-Floor Lamps
363643
28583 Lamps-Floor Lamps 363643
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 66.13 Length 66.13 Bulb Qty: 1 Wattage: 150 Finish: Aged Green Glaze Weight: 28 Product Name: One Light Floor Lamp UPC: 792977285831 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 66.13
Length 66.13
Bulb
Qty: 1
Wattage: 150
Finish: Aged Green Glaze
Weight: 28
Product Name: One Light Floor Lamp
UPC: 792977285831
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363643
Product Name 28583 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details