Capital Lighting, Inc. 29926 Lamps-Table Lamps 363636

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 34.50 Length 34.50 Bulb Qty: 1 Wattage: 100 Finish: Burnished Cheetah Print Weight: 19 Product Name: One Light Table Lamps UPC: 792977299265 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 34.50 Length 34.50 Bulb Qty: 1 Wattage: 100 Finish: Burnished Cheetah Print Weight: 19 Product Name: One Light Table Lamps UPC: 792977299265 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
29926 Lamps-Table Lamps - 363636 - Capital Lighting, Inc.
Columbus, OH, USA
29926 Lamps-Table Lamps
363636
29926 Lamps-Table Lamps 363636
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 34.50 Length 34.50 Bulb Qty: 1 Wattage: 100 Finish: Burnished Cheetah Print Weight: 19 Product Name: One Light Table Lamps UPC: 792977299265 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 34.50
Length 34.50
Bulb
Qty: 1
Wattage: 100
Finish: Burnished Cheetah Print
Weight: 19
Product Name: One Light Table Lamps
UPC: 792977299265
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363636
Product Name 29926 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details