Capital Lighting, Inc. 21926 Mini Pendants-Rod 363491

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 52.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 10 Product Name: One Light Mini Pendant UPC: 792977219263 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 52.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 10 Product Name: One Light Mini Pendant UPC: 792977219263 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21926 Mini Pendants-Rod - 363491 - Capital Lighting, Inc.
Columbus, OH, USA
21926 Mini Pendants-Rod
363491
21926 Mini Pendants-Rod 363491
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 52.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 10 Product Name: One Light Mini Pendant UPC: 792977219263 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 52.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 10
Product Name: One Light Mini Pendant
UPC: 792977219263
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363491
Product Name 21926 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details