Capital Lighting, Inc. 27437 Lamps-Table Lamps 363487

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 36.00 Length 36.00 Bulb Qty: 1 Wattage: 150 Finish: Antiqued Weight: 12 Product Name: One Light Table Lamp UPC: 792977274378 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 36.00 Length 36.00 Bulb Qty: 1 Wattage: 150 Finish: Antiqued Weight: 12 Product Name: One Light Table Lamp UPC: 792977274378 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27437 Lamps-Table Lamps - 363487 - Capital Lighting, Inc.
Columbus, OH, USA
27437 Lamps-Table Lamps
363487
27437 Lamps-Table Lamps 363487
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 36.00 Length 36.00 Bulb Qty: 1 Wattage: 150 Finish: Antiqued Weight: 12 Product Name: One Light Table Lamp UPC: 792977274378 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 36.00
Length 36.00
Bulb
Qty: 1
Wattage: 150
Finish: Antiqued
Weight: 12
Product Name: One Light Table Lamp
UPC: 792977274378
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363487
Product Name 27437 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details