Capital Lighting, Inc. 27444-1 Lamps-Table Lamps 363485

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 31.25 Length 31.25 Bulb Qty: 1 Wattage: 100 Finish: Crackled Antiqued Yellow Glaze With Rust Bronze Weight: 12 Product Name: One Light Table Lamp UPC: 792977274446 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 31.25 Length 31.25 Bulb Qty: 1 Wattage: 100 Finish: Crackled Antiqued Yellow Glaze With Rust Bronze Weight: 12 Product Name: One Light Table Lamp UPC: 792977274446 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27444-1 Lamps-Table Lamps - 363485 - Capital Lighting, Inc.
Columbus, OH, USA
27444-1 Lamps-Table Lamps
363485
27444-1 Lamps-Table Lamps 363485
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 31.25 Length 31.25 Bulb Qty: 1 Wattage: 100 Finish: Crackled Antiqued Yellow Glaze With Rust Bronze Weight: 12 Product Name: One Light Table Lamp UPC: 792977274446 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 31.25
Length 31.25
Bulb
Qty: 1
Wattage: 100
Finish: Crackled Antiqued Yellow Glaze With Rust Bronze
Weight: 12
Product Name: One Light Table Lamp
UPC: 792977274446
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363485
Product Name 27444-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318141 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details